Celestion International Ltd Tf1020 10 Pa Speaker 150 Watt 8 Ohm Bass/mid Driver; Driver Type Celestion 55-5880

Description
TF1020 10" PA Speaker 150 Watt 8 Ohm Bass/Mid Driver; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:150W; Sound Level SPL:97dB; Frequency Response Min:60Hz; Frequency Response Max:3kHz
Datasheet
Description
TF1020 10" PA Speaker 150 Watt 8 Ohm Bass/Mid Driver; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:150W; Sound Level SPL:97dB; Frequency Response Min:60Hz; Frequency Response Max:3kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tf1020 10 Pa Speaker 150 Watt 8 Ohm Bass/mid Driver; Driver Type Celestion - 95Y2960 - Newark, An Avnet Company
Chicago, IL, United States
Tf1020 10 Pa Speaker 150 Watt 8 Ohm Bass/mid Driver; Driver Type Celestion
95Y2960
Tf1020 10 Pa Speaker 150 Watt 8 Ohm Bass/mid Driver; Driver Type Celestion 95Y2960
TF1020 10" PA Speaker 150 Watt 8 Ohm Bass/Mid Driver; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:150W; Sound Level SPL:97dB; Frequency Response Min:60Hz; Frequency Response Max:3kHz

TF1020 10" PA Speaker 150 Watt 8 Ohm Bass/Mid Driver; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:150W; Sound Level SPL:97dB; Frequency Response Min:60Hz; Frequency Response Max:3kHz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95Y2960
Product Name Tf1020 10 Pa Speaker 150 Watt 8 Ohm Bass/mid Driver; Driver Type Celestion
SPL 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
10th Anniversary Edition - W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) - 13W7AE-D1.5 - JL Audio, Inc.
Specs
Nominal Power 1500 watts
Impedance 1.5 ohms
Size 13.50 inch (343 mm)
View Details
HDS Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 88 dB
Resonance Frequency 69 Hz
View Details