The E1 Plus electronic overload relay is designed for motor protection with a current range of 9 to 45 A for three-phase applications. It features adjustable trip classes of 10, 15, 20, or 30, and supports both manual and automatic reset. The relay provides thermal modeling, phase loss detection with a 3-second response, and isolated N.C. and N.O. contacts rated for 600 V. It is designed to mount to NEMA contactors and includes a 5:1 adjustment range for flexible installation. The device complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us Listed and CE Marked.
Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 9-45 Amps (3 Phase), Mounts to NEMA Contactor,
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 592-EEFC |
| Product Name | E1 Plus NEMA 9-45.0 A Overload Relay |