Celduc Relais Liquid Level Sensor, Horiz; Operating Pressure Max Celduc PTFA3015.

Description
LIQUID LEVEL SENSOR, HORIZ; Operating Pressure Max:-; Sensor Body Material:Nylon 6 (Polyamide 6); Output Current:500mA; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Material:Nylon (Polyamide); External Diameter:28mm; Lead
Datasheet
Description
LIQUID LEVEL SENSOR, HORIZ; Operating Pressure Max:-; Sensor Body Material:Nylon 6 (Polyamide 6); Output Current:500mA; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Material:Nylon (Polyamide); External Diameter:28mm; Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor, Horiz; Operating Pressure Max Celduc - 14J6628 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor, Horiz; Operating Pressure Max Celduc
14J6628
Liquid Level Sensor, Horiz; Operating Pressure Max Celduc 14J6628
LIQUID LEVEL SENSOR, HORIZ; Operating Pressure Max:-; Sensor Body Material:Nylon 6 (Polyamide 6); Output Current:500mA; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Material:Nylon (Polyamide); External Diameter:28mm; Lead

LIQUID LEVEL SENSOR, HORIZ; Operating Pressure Max:-; Sensor Body Material:Nylon 6 (Polyamide 6); Output Current:500mA; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Material:Nylon (Polyamide); External Diameter:28mm; Lead

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 14J6628
Product Name Liquid Level Sensor, Horiz; Operating Pressure Max Celduc
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details