D32A7100A is a dual in-line reed relay with two normally open contacts, rated for a 24 V nominal coil voltage and a maximum input voltage of 32 V. Coil resistance is 2150 Ω at 20°C. It switches up to 500 mA at 100 V peak, with a power rating of 10 W. Contacts are rhodium-plated, with a maximum contact resistance of 150 mΩ. Operate time is 1 ms, release time is 50 µs without a suppression diode. Dielectric strength is 1400 VDC between coil and contacts, 200 VDC between contacts. Operating temperature range is -40°C to 70°C. Mechanical life expectancy is 10^9 operations, electrical life is 10^7 operations at 50 V and 100 mA. Vibration resistance is 30 g, shock resistance is 100 g. Thermal resistance is 85°C/W. Package dimensions are 19.1 mm × 15.24 mm × 9.5 mm max with 2.54 mm pin spacing.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 3667-D32A7100A-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |