Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-200124-DN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 24 V dc insulated coil with diode suppression and a 20 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 24 V dc (36 V max) N.O. 20 A / N.C. 15 A continuous current rating Insulated coil with diode suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting CE certified
General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
General Purpose Relays SPDT 20A 24VDC BRACKET DIODE
RELAY GEN PURPOSE SPDT 20A 24V
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Reed Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RC-200124-DN | 5346-RC-200124-DN-ND | RC-200124-DN | RC-200124-DN |
| Product Name | 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Mounting | Snap-in | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Maximum Switching Current | 20.00 amps | |||
| Relay Type | General | General | ||
| Poles | Single Pole (SP) | Single Pole (SP) |