CECOR Air Powered Coolant Dispenser Cart DA5-140PT

Description
Tank-style dispenser transports fresh/reconditioned coolant to machine tool. Air-operated dispenser is available in 90-,140- and 175-gallon tanks.Load fluids through fill-hatch or pump-in suctions. Easy for one person to handle with automatic overfill protection. Deliver and dispense fresh coolant or industrial fluid with the DA5 Dispenser powered by shop air. Available in 90-,140-, and 175-gallon capacities. Full Specs Tank Size: 90 gallon (341 l.) 140 gallon (530 l.) 175 gallon (662 l.) Tank: Heavy-gauge steel construction Liquid level indicator 6"fill hatch. Bottom drain plug Transport Base: PT (push bar/tow bar) Wheels: Poly tires: (2) 12"x 3"rigid,(1) 8"x 3" swivel Pump: Air-operated vacuum/pressure unit Requirements: 1/2" air service line pressre of 75 to 120 PSI Pumping Rate: 25 gallons (95 liters) per minute Discharge: 53-83 CFM Overfill Prevention: Automatic overfill control, all discharge ports valved Hose: 1-1/4"I.D. x 16' oil-resistant PVC dispensing hose with full-flow shut-off nozzle Shipping Weight: 90 gallon - 470 lbs. 140 gallons-510 lbs. 175 gallons - 625 lbs.
Description
Tank-style dispenser transports fresh/reconditioned coolant to machine tool. Air-operated dispenser is available in 90-,140- and 175-gallon tanks.Load fluids through fill-hatch or pump-in suctions. Easy for one person to handle with automatic overfill protection. Deliver and dispense fresh coolant or industrial fluid with the DA5 Dispenser powered by shop air. Available in 90-,140-, and 175-gallon capacities. Full Specs Tank Size: 90 gallon (341 l.) 140 gallon (530 l.) 175 gallon (662 l.) Tank: Heavy-gauge steel construction Liquid level indicator 6"fill hatch. Bottom drain plug Transport Base: PT (push bar/tow bar) Wheels: Poly tires: (2) 12"x 3"rigid,(1) 8"x 3" swivel Pump: Air-operated vacuum/pressure unit Requirements: 1/2" air service line pressre of 75 to 120 PSI Pumping Rate: 25 gallons (95 liters) per minute Discharge: 53-83 CFM Overfill Prevention: Automatic overfill control, all discharge ports valved Hose: 1-1/4"I.D. x 16' oil-resistant PVC dispensing hose with full-flow shut-off nozzle Shipping Weight: 90 gallon - 470 lbs. 140 gallons-510 lbs. 175 gallons - 625 lbs.

Suppliers

Company
Product
Description
Supplier Links
Air Powered Coolant Dispenser Cart - DA5-140PT - CECOR
Belleville, WI, USA
Air Powered Coolant Dispenser Cart
DA5-140PT
Air Powered Coolant Dispenser Cart DA5-140PT
Tank-style dispenser transports fresh/reconditioned coolant to machine tool. Air-operated dispenser is available in 90-,140- and 175-gallon tanks.Load fluids through fill-hatch or pump-in suctions. Easy for one person to handle with automatic overfill protection. Deliver and dispense fresh coolant or industrial fluid with the DA5 Dispenser powered by shop air. Available in 90-,140-, and 175-gallon capacities. Full Specs Tank Size: 90 gallon (341 l.) 140 gallon (530 l.) 175 gallon (662 l.) Tank: Heavy-gauge steel construction Liquid level indicator 6"fill hatch. Bottom drain plug Transport Base: PT (push bar/tow bar) Wheels: Poly tires: (2) 12"x 3"rigid,(1) 8"x 3" swivel Pump: Air-operated vacuum/pressure unit Requirements: 1/2" air service line pressre of 75 to 120 PSI Pumping Rate: 25 gallons (95 liters) per minute Discharge: 53-83 CFM Overfill Prevention: Automatic overfill control, all discharge ports valved Hose: 1-1/4"I.D. x 16' oil-resistant PVC dispensing hose with full-flow shut-off nozzle Shipping Weight: 90 gallon - 470 lbs. 140 gallons-510 lbs. 175 gallons - 625 lbs.

Tank-style dispenser transports fresh/reconditioned coolant to machine tool. Air-operated dispenser is available in 90-,140- and 175-gallon tanks.Load fluids through fill-hatch or pump-in suctions. Easy for one person to handle with automatic overfill protection.

Deliver and dispense fresh coolant or industrial fluid with the DA5 Dispenser powered by shop air. Available in 90-,140-, and 175-gallon capacities.

Full Specs

Tank Size:

90 gallon (341 l.)
140 gallon (530 l.)
175 gallon (662 l.)

Tank:

Heavy-gauge steel construction
Liquid level indicator
6"fill hatch. Bottom drain plug

Transport Base:

PT (push bar/tow bar)

Wheels:

Poly tires: (2) 12"x 3"rigid,(1) 8"x 3" swivel

Pump:

Air-operated vacuum/pressure unit

Requirements:

1/2" air service line pressre of 75 to 120 PSI

Pumping Rate:

25 gallons (95 liters) per minute

Discharge:

53-83 CFM

Overfill Prevention:

Automatic overfill control, all discharge ports valved

Hose:

1-1/4"I.D. x 16' oil-resistant PVC dispensing hose with full-flow shut-off nozzle

Shipping Weight:

90 gallon - 470 lbs.
140 gallons-510 lbs.
175 gallons - 625 lbs.
Supplier's Site

Technical Specifications

  CECOR
Product Category Fluid Dispensing Equipment
Product Number DA5-140PT
Product Name Air Powered Coolant Dispenser Cart
Dispensing Equipment Type Dispense Only
Application Machine Tool Coolant
Dispense Rate 94.7 L/min (96.25 in³/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details