Fybroc Division, Met-Pro Corporation Vertical Fiberglass Sump Pump 5500-4x6x13

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Vertical Fiberglass Sump Pump
5500-4x6x13
Vertical Fiberglass Sump Pump 5500-4x6x13
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 5500-4x6x13
Product Name Vertical Fiberglass Sump Pump
Pump Type Centrifugal Pump; Sump Pump
Liquid Flow 1250.000 GPM (4734.85 L/min)
Discharge Size 4.000 inch (102 mm)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
83B2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.5 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 5.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details