1600-3X4X13 -- SELF PRIMING PUMP
Fybroc Division, Met-Pro Corporation
Self Priming Pump
1600-3x4x13
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1600-3x4x13 |
|
Product Name
|
Self Priming Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Discharge Pressure
|
150.0 psi (105 m of Water)
|
|
Liquid Flow
|
525.000 GPM (1988.64 L/min)
|
|
Discharge Size
|
3.000 inch (76.2 mm)
|
|
Media Temperature
|
212 F (100 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Booster Pump
Liquid Flow
5000.000 GPM (18939.39 L/min)
HP
10.00 to 300.00 HP
View Details
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow
5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size
0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
6000.0 psi (4218 m of Water)
Liquid Flow
0.216 GPM (0.82 L/min)
View Details