1500-1X2X10 -- HORIZONTAL ANSI PUMP
Fybroc Division, Met-Pro Corporation
Horizontal ANSI Pump
1500-1x2x10
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1500-1x2x10 |
|
Product Name
|
Horizontal ANSI Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
70.000 GPM (265.15 L/min)
|
|
Discharge Size
|
1.000 inch (25.4 mm)
|
|
Media Temperature
|
212 F (100 C)
|
|
HP
|
4.00 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Magnetic Drive Pump
Discharge Pressure
507.6 psi (357 m of Water)
Liquid Flow
3962.580 GPM (15009.77 L/min)
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
0.790 GPM (2.99 L/min)
Discharge Size
0.500 inch (12.7 mm)
View Details
Pump Type
Centrifugal Pump; Self-Priming Pump
Discharge Size
2.000 inch (50.8 mm)
Power Source
NoSourceIncluded; Basic
View Details