LED BULB, CANDELABRA SCREW, RED, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Red; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:629nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:145V; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 85K8231 |
| Product Name | Led Bulb, Candelabra Screw, Red, 720Mw; Lamp Base Type Cec Industries |
| Lamp Type | LED Lamps |