Altech Corp. 22 mm LED Metal Pilot Light 2PLB4LB-230

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2PLB4LB-230 is a 22 mm LED metal pilot light rated for 230 VAC operation, featuring a red LED, bulb holder, and mounting bracket. It complies with NEMA Type 4X and 12, IP65, UL508, CSA C22.2 No. 14-95, and IEC 60947-5-1 standards. The device operates within a temperature range of -25°C to +70°C, consumes a maximum of 20 mA at 230 VAC, and has a service life of 100,000 hours at nominal voltage and 25°C ambient temperature. Terminal connections support 20 AWG to 14 AWG wire, with torque specifications of 0.8 Nm for wiring terminals. The contact block is rated for 10 A at 600 V AC and 2.5 A at 600 V DC, with contact operation as self-wiping single-pole NO or NC. Mechanical life is rated at 1 million operations.

Datasheet Summary
Powered by GS/AI

The 2PLB4LB-230 is a 22 mm LED metal pilot light rated for 230 VAC operation, featuring a red LED, bulb holder, and mounting bracket. It complies with NEMA Type 4X and 12, IP65, UL508, CSA C22.2 No. 14-95, and IEC 60947-5-1 standards. The device operates within a temperature range of -25°C to +70°C, consumes a maximum of 20 mA at 230 VAC, and has a service life of 100,000 hours at nominal voltage and 25°C ambient temperature. Terminal connections support 20 AWG to 14 AWG wire, with torque specifications of 0.8 Nm for wiring terminals. The contact block is rated for 10 A at 600 V AC and 2.5 A at 600 V DC, with contact operation as self-wiping single-pole NO or NC. Mechanical life is rated at 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB4LB-230 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB4LB-230
22 mm LED Metal Pilot Light 2PLB4LB-230
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB4LB-230
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB4LB-230
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
2PLB4LB-230
Industrial Panel Mount Indicators / Switch Indicators 2PLB4LB-230
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB4LB-230 2PLB4LB-230 2PLB4LB-230
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps Incandescent Lamps LED Lamps
LED Color Red Red; Red
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB5LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details