The LP3PL-120A is a low-profile LED light with an integrated 1/2-inch NPT pipe mount, designed for indoor and outdoor OEM applications. It operates at 120 Vac with a current draw of 0.06 A and uses a 50,000-hour LED module. The unit features a screw-on lens in amber, a Type 4X and IP66 enclosure, and is IP69K compliant. It includes a gasket for sealed installation, is CSA certified, UL and cUL listed, and meets CE and UKCA standards. The housing diameter is 3.13 inches (79.5 mm), and the total height is 5.7 inches (144.8 mm).
Features
Model LP3L low profile LED light is offered in four mounting configurations: LP3PL with an integrated 1/2" NPT pipe mount, LP3ML features an integrated 1/2" NPT male pipe mount, LP3TL features a T formation base with 2 mounting holes for wall or flush mounting and the LP3SL features a three hole surface mounting configuration.
Models LP3ML, LP3SL, and LP3TL include a surface mount gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3ML, LP3SL and LP3TL when installed on a panel.
All models include the vibration resistant, double contact bayonet style 50,000 hour LED module.
Like all StreamLine® products, the LP3L is designed with OEM applications in mind.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP3PL-120A |
| Product Name | LP3L StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| LED Color | Amber |
| Terminal Type | 1/2-Inch NPT Pipe |
| Width | 79.5 mm (3.13 inch) |
| Height | 145 mm (5.7 inch) |