RS Components, Ltd.
Anti Static Packaging
1252355
Description
Pink Tubing 300mm x 250m
Request a Quote
Email Supplier
Description
Pink Tubing 300mm x 250m
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
1252355 |
|
Product Name
|
Anti Static Packaging |
|
Features
|
Shielded; ESD
|
Unlock Full Specs
to access all available technical data
Similar Products
Container Type
Box
Material
Pp
Volume Capacity
7.48 gallons (28.3 liters)
View Details
Material
Aluminum; Anodised aluminium
Height
1.18 inch (30 mm)
Length
1.57 inch (40 mm)
View Details
Material
ABS; ABS
Length
1.57 inch (40 mm)
Width
1.18 inch (30 mm)
View Details
Container Type
Box
Material
Plastic; Polypropylene (PP); Polypropylene
Height
3.58 inch (91 mm)
View Details