Giles & Ransome, Inc. D10T WH Waste Handler

Description
The Cat Track-Type Tractor waste handling arrangement machines are purpose built for landfill operations. Special guarding and cooling systems are standard on these machines to help them withstand the harsh operating conditions in the landfill.
Datasheet
Description
The Cat Track-Type Tractor waste handling arrangement machines are purpose built for landfill operations. Special guarding and cooling systems are standard on these machines to help them withstand the harsh operating conditions in the landfill.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Cat Track-Type Tractor waste handling arrangement machines are purpose built for landfill operations. Special guarding and cooling systems are standard on these machines to help them withstand the harsh operating conditions in the landfill.

The Cat Track-Type Tractor waste handling arrangement machines are purpose built for landfill operations. Special guarding and cooling systems are standard on these machines to help them withstand the harsh operating conditions in the landfill.

Supplier's Site Datasheet

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number D10T WH Waste Handler
Type Track-Type Tractors
Unlock Full Specs
to access all available technical data

Similar Products

Tracked and Wheeled Excavators -  - Wacker Neuson SE
Specs
Type Crawler Excavator (optional feature); Wheeled Excavator (optional feature)
Horsepower 15.41 to 73.83 HP
View Details
Crawler Dozers -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Dozer
Horsepower 138 to 232 HP
View Details
Small Wheel Loaders - 930K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 154 HP
Operating Weight 30479 lbs (13823 kg)
View Details
Doosan DL350-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 271 HP
Operating Weight 43762 lbs (19847 kg)
View Details