Giles & Ransome, Inc. 825H Soil Compactor

Description
The Cat 825H Soil Compactor was conceived and designed to surpass any competitor with exciting innovations that exceed customer expectations for performance, reliability and operator comfort.
Datasheet
Description
The Cat 825H Soil Compactor was conceived and designed to surpass any competitor with exciting innovations that exceed customer expectations for performance, reliability and operator comfort.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Cat 825H Soil Compactor was conceived and designed to surpass any competitor with exciting innovations that exceed customer expectations for performance, reliability and operator comfort.

The Cat 825H Soil Compactor was conceived and designed to surpass any competitor with exciting innovations that exceed customer expectations for performance, reliability and operator comfort.

Supplier's Site Datasheet

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 825H Soil Compactor
Type Compactor / Roller
Unlock Full Specs
to access all available technical data

Similar Products

Tracked and Wheeled Excavators -  - Wacker Neuson SE
Specs
Type Crawler Excavator (optional feature); Wheeled Excavator (optional feature)
Horsepower 15.41 to 73.83 HP
View Details
Compact Track Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Loader
Horsepower 74 to 90 HP
Load Capacity 2701 to 3799 lbs (1225 to 1723 kg)
View Details
Small Wheel Loaders - 930K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 154 HP
Operating Weight 30479 lbs (13823 kg)
View Details
Doosan DL200-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 160 HP
Operating Weight 26810 lbs (12159 kg)
View Details