Cat Pumps - High Pressure Pumps & Systems Thermal Valve for Heat Build-Up Protection 7143

Description
A Thermal Valve is used to eliminate heat build-up in a closed loop by-pass system when liquid is being returned to the pump inlet. Thermal Valves can only be installed when there is a pressurized pump inlet. During recirculation of by-pass liquid, the thermal valve will detect temperature rises in the liquid. If the set temperature is reached, a bleed port dumps a portion of the over-heated fluid. Light-weight and easy to install, three different inlet port sizes are available: 1/4”, 3/8” and 1/2” NPTM. Product Range: Up to 25 GPM, up to 125 PSI, temperatures 130°F, 145°F, 165°F, 180°F and 190°F Typical Usage: Used on systems that can be run in full by-pass for an extended period of time, and have a pressurized inlet. Most commonly found on portable high-pressure wash systems. Materials: Brass or reinforced composite.
Datasheet
Description
A Thermal Valve is used to eliminate heat build-up in a closed loop by-pass system when liquid is being returned to the pump inlet. Thermal Valves can only be installed when there is a pressurized pump inlet. During recirculation of by-pass liquid, the thermal valve will detect temperature rises in the liquid. If the set temperature is reached, a bleed port dumps a portion of the over-heated fluid. Light-weight and easy to install, three different inlet port sizes are available: 1/4”, 3/8” and 1/2” NPTM. Product Range: Up to 25 GPM, up to 125 PSI, temperatures 130°F, 145°F, 165°F, 180°F and 190°F Typical Usage: Used on systems that can be run in full by-pass for an extended period of time, and have a pressurized inlet. Most commonly found on portable high-pressure wash systems. Materials: Brass or reinforced composite.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Valve for Heat Build-Up Protection - 7143 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Thermal Valve for Heat Build-Up Protection
7143
Thermal Valve for Heat Build-Up Protection 7143
A Thermal Valve is used to eliminate heat build-up in a closed loop by-pass system when liquid is being returned to the pump inlet. Thermal Valves can only be installed when there is a pressurized pump inlet. During recirculation of by-pass liquid, the thermal valve will detect temperature rises in the liquid. If the set temperature is reached, a bleed port dumps a portion of the over-heated fluid. Light-weight and easy to install, three different inlet port sizes are available: 1/4”, 3/8” and 1/2” NPTM. Product Range: Up to 25 GPM, up to 125 PSI, temperatures 130°F, 145°F, 165°F, 180°F and 190°F Typical Usage: Used on systems that can be run in full by-pass for an extended period of time, and have a pressurized inlet. Most commonly found on portable high-pressure wash systems. Materials: Brass or reinforced composite.

A Thermal Valve is used to eliminate heat build-up in a closed loop by-pass system when liquid is being returned to the pump inlet. Thermal Valves can only be installed when there is a pressurized pump inlet. During recirculation of by-pass liquid, the thermal valve will detect temperature rises in the liquid. If the set temperature is reached, a bleed port dumps a portion of the over-heated fluid.

Light-weight and easy to install, three different inlet port sizes are available: 1/4”, 3/8” and 1/2” NPTM.

Product Range:
Up to 25 GPM, up to 125 PSI, temperatures 130°F, 145°F, 165°F, 180°F and 190°F

Typical Usage:
Used on systems that can be run in full by-pass for an extended period of time, and have a pressurized inlet. Most commonly found on portable high-pressure wash systems.

Materials:
Brass or reinforced composite.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 7143
Product Name Thermal Valve for Heat Build-Up Protection
Valve Type Relief
Primary Material Brass / Bronze
Media Water
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DeZURIK High Performance Butterfly Valves -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
View Details
Solenoid Valves - 5000005531-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details