Cat Pumps - High Pressure Pumps & Systems Liquid Carbon Dioxide Pump 5CP2921

Description
For over 20 years, Cat Pumps has been providing liquid CO2 pumping solutions. Working closely with research facilities, universities, equipment manufacturers and site locations to develop optimal solutions has established Cat Pumps as an industry leader. The two decades of liquid CO2 system engineering and close customer relations has helped Cat Pumps develop a wide product offering for liquid CO2 applications. Cat Pumps liquid CO2 pumps are available in brass or 316 stainless steel. Flow range of 0.5 – 48 GPM (395 – 25,225 lbs/hour), with pressure range of 400 – 5,000 PSI. All of our liquid CO2 pumps and accessories are available as part of our custom engineered systems.
Datasheet
Description
For over 20 years, Cat Pumps has been providing liquid CO2 pumping solutions. Working closely with research facilities, universities, equipment manufacturers and site locations to develop optimal solutions has established Cat Pumps as an industry leader. The two decades of liquid CO2 system engineering and close customer relations has helped Cat Pumps develop a wide product offering for liquid CO2 applications. Cat Pumps liquid CO2 pumps are available in brass or 316 stainless steel. Flow range of 0.5 – 48 GPM (395 – 25,225 lbs/hour), with pressure range of 400 – 5,000 PSI. All of our liquid CO2 pumps and accessories are available as part of our custom engineered systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Carbon Dioxide Pump - 5CP2921 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Liquid Carbon Dioxide Pump
5CP2921
Liquid Carbon Dioxide Pump 5CP2921
For over 20 years, Cat Pumps has been providing liquid CO2 pumping solutions. Working closely with research facilities, universities, equipment manufacturers and site locations to develop optimal solutions has established Cat Pumps as an industry leader. The two decades of liquid CO2 system engineering and close customer relations has helped Cat Pumps develop a wide product offering for liquid CO2 applications. Cat Pumps liquid CO2 pumps are available in brass or 316 stainless steel. Flow range of 0.5 – 48 GPM (395 – 25,225 lbs/hour), with pressure range of 400 – 5,000 PSI. All of our liquid CO2 pumps and accessories are available as part of our custom engineered systems.

For over 20 years, Cat Pumps has been providing liquid CO2 pumping solutions. Working closely with research facilities, universities, equipment manufacturers and site locations to develop optimal solutions has established Cat Pumps as an industry leader. The two decades of liquid CO2 system engineering and close customer relations has helped Cat Pumps develop a wide product offering for liquid CO2 applications.

Cat Pumps liquid CO2 pumps are available in brass or 316 stainless steel. Flow range of 0.5 – 48 GPM (395 – 25,225 lbs/hour), with pressure range of 400 – 5,000 PSI. All of our liquid CO2 pumps and accessories are available as part of our custom engineered systems.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 5CP2921
Product Name Liquid Carbon Dioxide Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 1.700 GPM (6.44 L/min)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

81 1/2D3-X.75 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details