Zinc plated steel lance with a black nylon molded ventilated insulator for operator comfort and safety. Threaded lance end (1/4") no nozzle end. Length 48" (1200mm)
| Cat Pumps - High Pressure Pumps & Systems | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | 32268 |
| Product Name | Spray Wand / Lance Assembly |
| Dispensing Equipment Type | Dispense Only |
| Application | Cleaners; FoamGasket; Water |
| Dispense Rate | 37.88 L/min (38.5 in³/sec) |