Cat Pumps - High Pressure Pumps & Systems Direct Drive Motorized Plunger Extractor Pump 1XP085.031

Description
This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic plungers, special blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.
Datasheet
Description
This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic plungers, special blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Motorized Plunger Extractor Pump - 1XP085.031 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Direct Drive Motorized Plunger Extractor Pump
1XP085.031
Direct Drive Motorized Plunger Extractor Pump 1XP085.031
This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic plungers, special blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.

This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic plungers, special blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 1XP085.031
Product Name Direct Drive Motorized Plunger Extractor Pump
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details