Castle Group, Inc. (The) Sound Level Meters GA216L

Description
RSCAL(9093745) Datalog sound level meter
Request a Quote
Description
RSCAL(9093745) Datalog sound level meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meters - 9085189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sound Level Meters
9085189
Sound Level Meters 9085189
RSCAL(9093745) Datalog sound level meter

RSCAL(9093745) Datalog sound level meter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sound Level Meters and Noise Dosimeters
Product Number 9085189
Product Name Sound Level Meters
Meter Style Sound Level Meter; Noise Dosimeter
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meters - 1232337 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Measurement Modes A-Weighted SPL
Equivalent Continuous Sound Level 70 to 140 dB
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Outdoor Noise Dose Meter Kit - PCE-430-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details