Castle Group, Inc. (The) Sound Level Meters GA216B

Description
Digital sound pressure level meter
Request a Quote
Description
Digital sound pressure level meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meters - 9091884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sound Level Meters
9091884
Sound Level Meters 9091884
Digital sound pressure level meter

Digital sound pressure level meter

Supplier's Site
Sound Level Meters - 9213075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sound Level Meters
9213075
Sound Level Meters 9213075
RSCAL(9091884) Sound level meter

RSCAL(9091884) Sound level meter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sound Level Meters and Noise Dosimeters
Product Number 9091884
Product Name Sound Level Meters
Meter Style Sound Level Meter; Noise Dosimeter
Unlock Full Specs
to access all available technical data

Similar Products

Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Sound Level Meters - 1232337 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Measurement Modes A-Weighted SPL
Equivalent Continuous Sound Level 70 to 140 dB
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Outdoor Noise Dose Meter Kit - PCE-430-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details