For use in non motorized applications only, zinc plated finish
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WCP7690-**-B-FRB |
| Product Name | WC 7600 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature) |
| Wheel Type | Pneumatic |
| Features | Brake (optional feature); Threaded Stem (optional feature) |
| Maximum Load | 300 lbs (136 kg) |
| Wheel Diameter | 8 inch (203 mm) |