Single ball bearing, precision machined, hardened & heat treated
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC9410-01-DUC |
| Product Name | WC 9400 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster |
| Wheel Type | Metal |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 4000 lbs (1814 kg) |
| Wheel Diameter | 10 inch (254 mm) |