One piece drop forged steel 1/4" top plate and inner raceway precision
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC9040-01-RCI |
| Product Name | WC 9000 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature) |
| Maximum Load | 350 lbs (159 kg) |
| Wheel Diameter | 4 inch (102 mm) |