Economy cold forged series provides mobility advantage at competitive price
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC6910-01-RCI |
| Product Name | WC 6900 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature) |
| Maximum Load | 950 lbs (431 kg) |
| Wheel Diameter | 10 inch (254 mm) |