Caster Warehouse Inc. WC 6800 Series WC6880-01-STL

Description
Case hardened double ball raceway provide extra capacity & durability
Description
Case hardened double ball raceway provide extra capacity & durability

Suppliers

Company
Product
Description
Supplier Links
WC 6800 Series - WC6880-01-STL - Caster Warehouse Inc.
Lilburn, GA, USA
WC 6800 Series
WC6880-01-STL
WC 6800 Series WC6880-01-STL
Case hardened double ball raceway provide extra capacity & durability

Case hardened double ball raceway provide extra capacity & durability

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Casters
Product Number WC6880-01-STL
Product Name WC 6800 Series
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster
Wheel Type Metal
Features Brake (optional feature)
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2479947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-50MCE - UHG-50MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 900 lbs (408 kg)
View Details