Caster Warehouse Inc. WC 6800 Series WC6860-01-XLB

Description
Case hardened double ball raceway provide extra capacity & durability
Description
Case hardened double ball raceway provide extra capacity & durability

Suppliers

Company
Product
Description
Supplier Links
WC 6800 Series - WC6860-01-XLB - Caster Warehouse Inc.
Lilburn, GA, USA
WC 6800 Series
WC6860-01-XLB
WC 6800 Series WC6860-01-XLB
Case hardened double ball raceway provide extra capacity & durability

Case hardened double ball raceway provide extra capacity & durability

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Casters
Product Number WC6860-01-XLB
Product Name WC 6800 Series
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-100L - JS315-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Wheel Width 2.81 inch (71.44 mm)
Overall Height 4.94 inch (125 mm)
View Details
Castor Wheels - 2304842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details