Case hardened double ball raceway provide extra capacity & durability
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC6860-01-DUC |
| Product Name | WC 6800 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster |
| Wheel Type | Metal |
| Features | Brake (optional feature) |
| Maximum Load | 1400 lbs (635 kg) |
| Wheel Diameter | 6 inch (152 mm) |