Caster Warehouse Inc. WC 6400 Series WC6450-01-STL

Description
Case hardened double ball raceway provide extra capacity & durability
Description
Case hardened double ball raceway provide extra capacity & durability

Suppliers

Company
Product
Description
Supplier Links
WC 6400 Series - WC6450-01-STL - Caster Warehouse Inc.
Lilburn, GA, USA
WC 6400 Series
WC6450-01-STL
WC 6400 Series WC6450-01-STL
Case hardened double ball raceway provide extra capacity & durability

Case hardened double ball raceway provide extra capacity & durability

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Casters
Product Number WC6450-01-STL
Product Name WC 6400 Series
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster
Wheel Type Metal
Features Brake (optional feature)
Maximum Load 700 lbs (317 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V - JS300-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details