Caster Warehouse Inc. WC 5200 Series WC5250-**-SRB

Description
Case hardened double ball raceway provide extra capacity & durability
Description
Case hardened double ball raceway provide extra capacity & durability

Suppliers

Company
Product
Description
Supplier Links
WC 5200 Series - WC5250-**-SRB - Caster Warehouse Inc.
Lilburn, GA, USA
WC 5200 Series
WC5250-**-SRB
WC 5200 Series WC5250-**-SRB
Case hardened double ball raceway provide extra capacity & durability

Case hardened double ball raceway provide extra capacity & durability

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Casters
Product Number WC5250-**-SRB
Product Name WC 5200 Series
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
Wheel Type Solid Rubber
Features Brake (optional feature); Threaded Stem (optional feature)
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-110V - JS310-110V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details