Caster Warehouse Inc. WC 5200 Series WC5240-**-PAL

Description
Case hardened double ball raceway provide extra capacity & durability
Description
Case hardened double ball raceway provide extra capacity & durability

Suppliers

Company
Product
Description
Supplier Links
WC 5200 Series - WC5240-**-PAL - Caster Warehouse Inc.
Lilburn, GA, USA
WC 5200 Series
WC5240-**-PAL
WC 5200 Series WC5240-**-PAL
Case hardened double ball raceway provide extra capacity & durability

Case hardened double ball raceway provide extra capacity & durability

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Casters
Product Number WC5240-**-PAL
Product Name WC 5200 Series
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
Wheel Type Poly/Metal
Features Brake (optional feature); Threaded Stem (optional feature)
Maximum Load 350 lbs (159 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2368443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-150H - JS380-150H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details