Highly resistant to conditions that corrode and rust regular steel casters
Yoke is stamped and drawn from heavily embossed steel
| Caster Warehouse Inc. | Caster Warehouse Inc. | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | WC5050-**-PAL | WC5050-**-PAL |
| Product Name | WC S5000 Series | WC 5000 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature) | Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature) |
| Wheel Type | Poly/Metal | Poly/Metal |
| Features | Brake (optional feature); Threaded Stem (optional feature) | Brake (optional feature); Threaded Stem (optional feature) |
| Maximum Load | 350 lbs (159 kg) | 350 lbs (159 kg) |
| Wheel Diameter | 5 inch (127 mm) | 5 inch (127 mm) |