Case hardened double ball raceway provide extra capacity & durability
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC3322-**-TRP |
| Product Name | WC 3300 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Plastic; Solid Rubber |
| Features | Brake (optional feature); Twin Wheel |
| Maximum Load | 220 lbs (99.77 kg) |
| Wheel Diameter | 2 inch (50.8 mm) |