Caster Warehouse Inc. V Groove W-8-VG-9500

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
V Groove - W-8-VG-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
V Groove
W-8-VG-9500
V Groove W-8-VG-9500
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
V Groove - W-8-VG-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
V Groove
W-8-VG-9500
V Groove W-8-VG-9500
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
V Groove - W-8-VG-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
V Groove
W-8-VG-9500
V Groove W-8-VG-9500
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-8-VG-9500 W-8-VG-9500 W-8-VG-9500
Product Name V Groove V Groove V Groove
Wheel Type Metal; V-grooved Metal; V-grooved Metal; V-grooved
Maximum Load 2800 lbs (1270 kg) 2800 lbs (1270 kg) 2800 lbs (1270 kg)
Wheel Diameter 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm) 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
X-treme® Solid Elastomer Wheels - XI Series - Albion Casters and Wheels
Specs
Wheel Type Solid Rubber
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details