Made from premium cast iron or otherwise known as semi-steel
Made from premium cast iron or otherwise known as semi-steel
Made from premium cast iron or otherwise known as semi-steel
| Caster Warehouse Inc. | Caster Warehouse Inc. | Caster Warehouse Inc. | |
|---|---|---|---|
| Product Category | Wheels | Wheels | Wheels |
| Product Number | W-8-STL-9500 | W-8-STL-9500 | W-8-STL-9500 |
| Product Name | Steel (Cast Iron) Wheel | Steel (Cast Iron) Wheel | Steel (Cast Iron) Wheel |
| Wheel Type | Metal | Metal | Metal |
| Maximum Load | 2500 lbs (1134 kg) | 2500 lbs (1134 kg) | 2500 lbs (1134 kg) |
| Wheel Diameter | 8 inch (203 mm) | 8 inch (203 mm) | 8 inch (203 mm) |
| Wheel Width | 3 inch (76.2 mm) | 3 inch (76.2 mm) | 3 inch (76.2 mm) |