Caster Warehouse Inc. Steel (Cast Iron) Wheel W-8-STL-9400

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
Steel (Cast Iron) Wheel - W-8-STL-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-8-STL-9400
Steel (Cast Iron) Wheel W-8-STL-9400
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
Steel (Cast Iron) Wheel - W-8-STL-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-8-STL-9400
Steel (Cast Iron) Wheel W-8-STL-9400
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
Steel (Cast Iron) Wheel - W-8-STL-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-8-STL-9400
Steel (Cast Iron) Wheel W-8-STL-9400
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-8-STL-9400 W-8-STL-9400 W-8-STL-9400
Product Name Steel (Cast Iron) Wheel Steel (Cast Iron) Wheel Steel (Cast Iron) Wheel
Wheel Type Metal Metal Metal
Maximum Load 2500 lbs (1134 kg) 2500 lbs (1134 kg) 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm) 2.5 inch (63.5 mm) 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 1040RS98 - PJ Company
Specs
Wheel Type Metal
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 10 inch (254 mm)
View Details