PJ Company RS SERIES: Rubber Mold on Semi Steel Hub Wheels 1040RS98

Description
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 1040RS98 - PJ Company
Compton, CA, USA
RS SERIES: Rubber Mold on Semi Steel Hub Wheels
1040RS98
RS SERIES: Rubber Mold on Semi Steel Hub Wheels 1040RS98
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 250 - 1400 LBS.
RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength.
Characteristics:
Temperature range -45 to +160 degrees F
Durometer 70 (+/- 5) Shore A
Spoked hub design
Zerk grease fitting in hub for 5" diameter and aboveOptions:
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex. 420RS64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 1040RS98
Product Name RS SERIES: Rubber Mold on Semi Steel Hub Wheels
Wheel Type Metal
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
TPR SERIES: Thermoplastic Rubber Wheels - 514TPRGF - PJ Company
Specs
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.25 inch (31.75 mm)
View Details