High quality cushion rubber, chemically bonded to a paint cast iron core
High quality cushion rubber, chemically bonded to a paint cast iron core
High quality cushion rubber, chemically bonded to a paint cast iron core
| Caster Warehouse Inc. | Caster Warehouse Inc. | Caster Warehouse Inc. | |
|---|---|---|---|
| Product Category | Wheels | Wheels | Wheels |
| Product Number | W-8-RCI-9400 | W-8-RCI-9400 | W-8-RCI-9400 |
| Product Name | Rubber on Cast Iron Wheel | Rubber on Cast Iron Wheel | Rubber on Cast Iron Wheel |
| Wheel Type | Rubber/Metal | Rubber/Metal | Rubber/Metal |
| Maximum Load | 900 lbs (408 kg) | 900 lbs (408 kg) | 900 lbs (408 kg) |
| Wheel Diameter | 8 inch (203 mm) | 8 inch (203 mm) | 8 inch (203 mm) |
| Wheel Width | 2.5 inch (63.5 mm) | 2.5 inch (63.5 mm) | 2.5 inch (63.5 mm) |