Caster Warehouse Inc. Rubber on Cast Iron Wheel W-8-RCI-6825-C

Description
High quality cushion rubber, chemically bonded to a paint cast iron core
Description
High quality cushion rubber, chemically bonded to a paint cast iron core

Suppliers

Company
Product
Description
Supplier Links
Rubber on Cast Iron Wheel - W-8-RCI-6825-C - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-8-RCI-6825-C
Rubber on Cast Iron Wheel W-8-RCI-6825-C
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-RCI-6825-C
Product Name Rubber on Cast Iron Wheel
Wheel Type Rubber/Metal
Maximum Load 900 lbs (408 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Round Tread Polyurethane Wheels on Aluminum Core - PM Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal; Half Round Tread
Maximum Load 1000 to 1500 lbs (454 to 680 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details