Caster Warehouse Inc. Phenolic Wheel W-8-PHN-6600-BB

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-8-PHN-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-8-PHN-6600-BB
Phenolic Wheel W-8-PHN-6600-BB
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-PHN-6600-BB
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3379797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 275 lbs (125 kg)
Wheel Diameter 4 inch (102 mm)
View Details
FH Large Bore Drop Forged Steel Wheels -  - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 6000 to 20000 lbs (2721 to 9070 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
View Details