Caster Warehouse Inc. Balloon Cushion Rubber on Aluminum Wheel W-8-GRND-6600

Description
Extra thick, precision molded high grade rubber chemically bonded to alum.
Description
Extra thick, precision molded high grade rubber chemically bonded to alum.

Suppliers

Company
Product
Description
Supplier Links
Balloon Cushion Rubber on Aluminum Wheel - W-8-GRND-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Balloon Cushion Rubber on Aluminum Wheel
W-8-GRND-6600
Balloon Cushion Rubber on Aluminum Wheel W-8-GRND-6600
Extra thick, precision molded high grade rubber chemically bonded to alum.

Extra thick, precision molded high grade rubber chemically bonded to alum.

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-GRND-6600
Product Name Balloon Cushion Rubber on Aluminum Wheel
Wheel Type Half Round Tread; Balloon Cushion
Maximum Load 450 lbs (204 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 2702304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Monbebe Wheel Blue Centre Grey Tyre 6mm Bore - ATV3604 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 5.31 inch (135 mm)
View Details