Caster Warehouse Inc. Ductile V Groove Wheel W-8-DVG-9400-C

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile V Groove Wheel - W-8-DVG-9400-C - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile V Groove Wheel
W-8-DVG-9400-C
Ductile V Groove Wheel W-8-DVG-9400-C
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-DVG-9400-C
Product Name Ductile V Groove Wheel
Wheel Type Metal; V-grooved
Maximum Load 3750 lbs (1701 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Centipede Wheel - P-W10-CH-C-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details