Caster Warehouse Inc. Ductile Steel Wheel W-8-DUC-9100-C

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile Steel Wheel - W-8-DUC-9100-C - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile Steel Wheel
W-8-DUC-9100-C
Ductile Steel Wheel W-8-DUC-9100-C
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-DUC-9100-C
Product Name Ductile Steel Wheel
Wheel Type Metal
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Polyurethane on Cast Iron Core Wheels - PY/PH Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 420 to 4200 lbs (190 to 1905 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details