Caster Warehouse Inc. Polyolefin Wheel W-6-XDP-6400

Description
Made from high quality polyolefin, economical hard durometer wheel
Description
Made from high quality polyolefin, economical hard durometer wheel

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel - W-6-XDP-6400 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-6-XDP-6400
Polyolefin Wheel W-6-XDP-6400
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site
Polyolefin Wheel - W-6-XDP-6400 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-6-XDP-6400
Polyolefin Wheel W-6-XDP-6400
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels
Product Number W-6-XDP-6400 W-6-XDP-6400
Product Name Polyolefin Wheel Polyolefin Wheel
Wheel Type Plastic Plastic
Maximum Load 600 lbs (272 kg) 600 lbs (272 kg)
Wheel Diameter 6 inch (152 mm) 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2095 lbs (950 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Cast Iron Wheels - CH Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 1500 to 1800 lbs (680 to 816 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details