Caster Warehouse Inc. V Groove W-6-VG-9500

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
V Groove - W-6-VG-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
V Groove
W-6-VG-9500
V Groove W-6-VG-9500
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
V Groove - W-6-VG-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
V Groove
W-6-VG-9500
V Groove W-6-VG-9500
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
V Groove - W-6-VG-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
V Groove
W-6-VG-9500
V Groove W-6-VG-9500
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-6-VG-9500 W-6-VG-9500 W-6-VG-9500
Product Name V Groove V Groove V Groove
Wheel Type Metal; V-grooved Metal; V-grooved Metal; V-grooved
Maximum Load 2500 lbs (1134 kg) 2500 lbs (1134 kg) 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm) 6 inch (152 mm) 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm) 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Specs
Wheel Type Duraflex
Maximum Load 550 lbs (249 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Polyurethane Wheels - VX Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 2350 to 6925 lbs (1066 to 3141 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details