Caster Warehouse Inc. V Groove W-6-VG-6600-BB

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-VG-6600-BB
Product Name V Groove
Wheel Type Metal; V-grooved
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 8371338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 6.89 inch (175 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Specs
Wheel Type Plastic; Solid Elastomer
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details