Caster Warehouse Inc. Thermo Plastic Rubber W-6-TPR-6400

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-6-TPR-6400 - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-6-TPR-6400
Thermo Plastic Rubber W-6-TPR-6400
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site
Thermo Plastic Rubber - W-6-TPR-6400 - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-6-TPR-6400
Thermo Plastic Rubber W-6-TPR-6400
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels
Product Number W-6-TPR-6400 W-6-TPR-6400
Product Name Thermo Plastic Rubber Thermo Plastic Rubber
Wheel Type Rubber/Plastic Rubber/Plastic
Maximum Load 400 lbs (181 kg) 350 lbs (159 kg)
Wheel Diameter 6 inch (152 mm) 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.13 inch (105 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Swivel Plate Caster; Swivel, Wheel Material=Phenolic, Black - 1318723 - Reid Supply
Specs
Wheel Type Phenolic; Phenolic
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details