Caster Warehouse Inc. Thermo Plastic Rubber W-6-TPR-6400-C

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-6-TPR-6400-C - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-6-TPR-6400-C
Thermo Plastic Rubber W-6-TPR-6400-C
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-TPR-6400-C
Product Name Thermo Plastic Rubber
Wheel Type Rubber/Plastic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 399969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 650 lbs (295 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Mold On Rubber Wheels - RI Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 250 to 2800 lbs (113 to 1270 kg)
Wheel Diameter 4 to 18 inch (102 to 457 mm)
View Details