Caster Warehouse Inc. Thermo Plastic Rubber W-6-TPR-5500-DBO

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-6-TPR-5500-DBO - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-6-TPR-5500-DBO
Thermo Plastic Rubber W-6-TPR-5500-DBO
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-TPR-5500-DBO
Product Name Thermo Plastic Rubber
Wheel Type Rubber/Plastic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Guide Wheels - W-series - W1SSVAC -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 490 lbs (222 kg)
View Details