Caster Warehouse Inc. Steel (Cast Iron) Wheel W-6-STL-9500

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
Steel (Cast Iron) Wheel - W-6-STL-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-6-STL-9500
Steel (Cast Iron) Wheel W-6-STL-9500
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
Steel (Cast Iron) Wheel - W-6-STL-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-6-STL-9500
Steel (Cast Iron) Wheel W-6-STL-9500
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
Steel (Cast Iron) Wheel - W-6-STL-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-6-STL-9500
Steel (Cast Iron) Wheel W-6-STL-9500
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-6-STL-9500 W-6-STL-9500 W-6-STL-9500
Product Name Steel (Cast Iron) Wheel Steel (Cast Iron) Wheel Steel (Cast Iron) Wheel
Wheel Type Metal Metal Metal
Maximum Load 2500 lbs (1134 kg) 2500 lbs (1134 kg) 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm) 6 inch (152 mm) 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm) 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Solid Tyre special handling - 1802020 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details